Motor Driver Power MOSFET SPI 28-SOIC
Motor Driver Power MOSFET SPI 28-SOIC
Motor Driver Power MOSFET SPI 28-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 887153-NCV7708FDWR2G
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver Power MOSFET SPI 28-SOIC
Package: 28-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV7708
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV7708FDWR2GOSCT, NCV7708FDWR2GOSTR, NCV7708FDWR2G-ND, NCV7708FDWR2GOSDKR
Dual Hex Driver IC, 3.15-5.25V, 28-Pin SOIC Product overview: NCV7708FDWR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.25V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 5.25V, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7708FDWR2G can be used for catalog matching and distributor lookup.
AUTOMOTIVE DRIVER
Motor Driver Power MOSFET SPI 28-SOIC
AUTOMOTIVE DRIVER
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | NCV7708FDWR2GOSDKR-ND | 887153-NCV7708FDWR2G | 744-NCV7708FDWR2G | NCV7708FDWR2G | NCV7708FDWR2G | NCV7708FDWR2G |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - NCV7708FDWR2G | Dual 5.25V SOIC Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "28-SOIC (0.295"", 7.50mm Width)" | |||||
| Communication | SPI | SPI | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 3 to 5 volts |