ONSEMI
NCV7708FDWR2G -- MOTOR DRIVERS, CONTROLLERS
onsemi
Motor Drivers, Controllers
NCV7708FDWR2G
Description
AUTOMOTIVE DRIVER
Description
AUTOMOTIVE DRIVER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
NCV7708FDWR2G |
|
Product Name
|
Motor Drivers, Controllers |
|
Package Type
|
SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
3 amps
VIN
4.5 to 5.5 volts
View Details
Package Type
Other; 12-WFDFN Exposed Pad
Operating Temperature
0 to 125 C (32 to 257 F)
View Details
Regulator Type
Low Dropout
Output Polarity
Positive
Output Voltage Type
Adjustable / Variable
View Details