Motor Driver Power MOSFET SPI 24-SSOP-EP
IC MOTOR DRVR 3.15V-5.25V 24SSOP
IC MOTOR DRVR 3.15V-5.25V 24SSOP
Double Hex Driver, 2500-REEL Product overview: NCV7708FDQR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7708FDQR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887152-NCV7708FDQR2G
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver Power MOSFET SPI 24-SSOP-EP
Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV7708
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
MOTOR DRIVERS,-40 TO 150DEG C; Motor Type:Half Bridge; No. of Outputs:6Outputs; Output Current:500mA; Output Voltage:40V; Driver Case Style:NSSOP-EP; No. of Pins:24Pins; Supply Voltage Min:3.15V; Supply Voltage Max:5.25V RoHS Compliant: Yes
IC MOTOR DRVR 3.15V-5.25V 24SSOP
IC MOTOR DRVR 3.15V-5.25V 24SSOP
Motor Driver Power MOSFET SPI 24-SSOP-EP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 488-NCV7708FDQR2GTR-ND | 744-NCV7708FDQR2G | 887152-NCV7708FDQR2G | 92Y3708 | NCV7708FDQR2G | NCV7708FDQR2G | NCV7708FDQR2G |
| Product Name | Motor Drivers, Controllers | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - NCV7708FDQR2G | Motor Drivers,-40 To 150Deg C; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | Half Bridge | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "24-LSSOP (0.154"", 3.90mm Width) Exposed Pad" | ||||||
| Communication | SPI | SPI | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| AC Input | 3 to 5 volts | 3 to 5 volts |