Double Hex Driver, 5.5V, 1A, SOIC, SPI, Over Voltage/Temp Protection Product overview: NCV7708EDWR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, 1A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7708EDWR2G can be used for catalog matching and distributor lookup.
MOTOR DRIVER, HEX, HALF BRIDGE, SOIC-28; Motor Type:Half Bridge; No. of Outputs:12Outputs; Output Current:500mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:28Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC HALF BRIDGE DRIVER DUAL 28SOI
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-NCV7708EDWR2G | 33X3788 | NCV7708EDWR2G | NCV7708EDWR2G |
| Product Name | 5.5V 1A SOIC Motor Driver IC | Motor Driver, Hex, Half Bridge, Soic-28; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | SPI | |||
| Operating Temperature | -40 C (-40 F) | |||
| DC Input | 6 volts | 3 to 6 volts |