onsemi PMIC - PMIC - Full, Half - Bridge Drivers - NCV7708DWR2 NCV7708DWR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060121-NCV7708DWR2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO Voltage - Load: 5.5 V to 40 V Rds On (Typ): 800 Ohm LS, 800 Ohm HS Load Type: Inductive Current - Peak Output: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SOIC Supply Voltage - Operating: 3 V to 5.25 V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060121-NCV7708DWR2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO Voltage - Load: 5.5 V to 40 V Rds On (Typ): 800 Ohm LS, 800 Ohm HS Load Type: Inductive Current - Peak Output: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SOIC Supply Voltage - Operating: 3 V to 5.25 V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - NCV7708DWR2 - 060121-NCV7708DWR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - NCV7708DWR2
060121-NCV7708DWR2
PMIC - PMIC - Full, Half - Bridge Drivers - NCV7708DWR2 060121-NCV7708DWR2
Manufacturer: ON Semiconductor Win Source Part Number: 060121-NCV7708DWR2 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO Voltage - Load: 5.5 V to 40 V Rds On (Typ): 800 Ohm LS, 800 Ohm HS Load Type: Inductive Current - Peak Output: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SOIC Supply Voltage - Operating: 3 V to 5.25 V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 060121-NCV7708DWR2
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO
Voltage - Load: 5.5 V to 40 V
Rds On (Typ): 800 Ohm LS, 800 Ohm HS
Load Type: Inductive
Current - Peak Output: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SOIC
Supply Voltage - Operating: 3 V to 5.25 V
Channel Output Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 060121-NCV7708DWR2
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - NCV7708DWR2
Supply Voltage 3 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - ALT80600KESJSR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 40 volts
View Details
Gate Drivers - 448-2ED2388S06FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Inverting
Output Current 0.7000 amps
View Details
2 suppliers
 - 74ALVCH16825DGGS - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT364-1
Packing Method Tube; Tube; Other
View Details