onsemi 3V 5.25V Motor Driver IC NCV7708CDWR2G

Description
IC MOTOR DRIVER 3V-5.25V 28SOIC Product overview: NCV7708CDWR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.25V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.25V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7708CDWR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 3V-5.25V 28SOIC Product overview: NCV7708CDWR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.25V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.25V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7708CDWR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 5.25V Motor Driver IC
744-NCV7708CDWR2G
3V 5.25V Motor Driver IC 744-NCV7708CDWR2G
IC MOTOR DRIVER 3V-5.25V 28SOIC Product overview: NCV7708CDWR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.25V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.25V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7708CDWR2G can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 3V-5.25V 28SOIC Product overview: NCV7708CDWR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.25V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.25V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7708CDWR2G can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - NCV7708CDWR2G - 060120-NCV7708CDWR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - NCV7708CDWR2G
060120-NCV7708CDWR2G
PMIC - PMIC - Motor Drivers, Controllers - NCV7708CDWR2G 060120-NCV7708CDWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 060120-NCV7708CDWR2G Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Output Current: 500mA Voltage - Load: 5.5 V to 40 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SOIC Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3 V to 5.25 V Alternative Parts (Cross-Reference): NCV7708FDWR2G ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 060120-NCV7708CDWR2G
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Output Current: 500mA
Voltage - Load: 5.5 V to 40 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.25 V
Alternative Parts (Cross-Reference): NCV7708FDWR2G ;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Motor Drivers, Controllers - NCV7708CDWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
NCV7708CDWR2G
Motor Drivers, Controllers NCV7708CDWR2G
Motor Driver Power MOSFET SPI 28-SOIC

Motor Driver Power MOSFET SPI 28-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - NCV7708CDWR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
NCV7708CDWR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers NCV7708CDWR2G
IC MOTOR DRIVER 3V-5.25V 28SOIC

IC MOTOR DRIVER 3V-5.25V 28SOIC

Supplier's Site
PMIC - Motor Drivers, Controllers - NCV7708CDWR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
NCV7708CDWR2G
PMIC - Motor Drivers, Controllers NCV7708CDWR2G
IC MOTOR DRIVER 3V-5.25V 28SOIC

IC MOTOR DRIVER 3V-5.25V 28SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-NCV7708CDWR2G 060120-NCV7708CDWR2G NCV7708CDWR2G NCV7708CDWR2G NCV7708CDWR2G
Product Name 3V 5.25V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - NCV7708CDWR2G Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
PC-Based Bus SPI
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
AC Input 3 to 5 volts
DC Input 3 to 5 volts
Unlock Full Specs
to access all available technical data