Half Bridge Driver Automotive 28-Pin SOIC W T/R Product overview: NCV7708BDWR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7708BDWR2G can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET SPI 28-SOIC
MOTOR DRIVER, H-BRIDGE, WSOIC; Motor Type:H-Bridge; No. of Outputs:6Outputs; Output Current:500mA; Output Voltage:-; Driver Case Style:WSOIC; No. of Pins:28Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes
IC DRIVER HALF BRIDGE HEX 28SOIC
IC DRIVER HALF BRIDGE HEX 28SOIC
Motor Driver Power MOSFET SPI 28-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-NCV7708BDWR2G | NCV7708BDWR2GOSTR-ND | 81Y6970 | NCV7708BDWR2G | NCV7708BDWR2G | NCV7708BDWR2G |
| Product Name | Automotive SOIC Motor Driver IC | Motor Drivers, Controllers | Motor Driver, H-Bridge, Wsoic; Motor Type Onsemi | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Motor / System | DC Brushed | H-Bridge | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; "28-SOIC (0.295"", 7.50mm Width)" | |||||
| Communication | SPI | SPI | ||||
| AC Input | 3 to 6 volts | 3 to 6 volts |