onsemi PMIC - PMIC - Full, Half - Bridge Drivers - NCV7708BDWR2G NCV7708BDWR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025141-NCV7708BDWR2G Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO Voltage - Load: 5.5 V to 28 V Rds On (Typ): 800 Ohm LS, 800 Ohm HS Load Type: Inductive Current - Peak Output: 1A Family Name: NCV7708B Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SOIC Supply Voltage - Operating: 3 V to 5.5 V Channel Output Current: 500mA Alternative Parts (Cross-Reference): A8932CLWA; MPC17529EV; TB6608FNG,C8,EL; SLA7070MPRT; Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025141-NCV7708BDWR2G Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO Voltage - Load: 5.5 V to 28 V Rds On (Typ): 800 Ohm LS, 800 Ohm HS Load Type: Inductive Current - Peak Output: 1A Family Name: NCV7708B Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SOIC Supply Voltage - Operating: 3 V to 5.5 V Channel Output Current: 500mA Alternative Parts (Cross-Reference): A8932CLWA; MPC17529EV; TB6608FNG,C8,EL; SLA7070MPRT; Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - NCV7708BDWR2G - 025141-NCV7708BDWR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - NCV7708BDWR2G
025141-NCV7708BDWR2G
PMIC - PMIC - Full, Half - Bridge Drivers - NCV7708BDWR2G 025141-NCV7708BDWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 025141-NCV7708BDWR2G Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO Voltage - Load: 5.5 V to 28 V Rds On (Typ): 800 Ohm LS, 800 Ohm HS Load Type: Inductive Current - Peak Output: 1A Family Name: NCV7708B Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SOIC Supply Voltage - Operating: 3 V to 5.5 V Channel Output Current: 500mA Alternative Parts (Cross-Reference): A8932CLWA; MPC17529EV; TB6608FNG,C8,EL; SLA7070MPRT; Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025141-NCV7708BDWR2G
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO
Voltage - Load: 5.5 V to 28 V
Rds On (Typ): 800 Ohm LS, 800 Ohm HS
Load Type: Inductive
Current - Peak Output: 1A
Family Name: NCV7708B
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Channel Output Current: 500mA
Alternative Parts (Cross-Reference): A8932CLWA; MPC17529EV; TB6608FNG,C8,EL; SLA7070MPRT;
Introduction Date: January 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 025141-NCV7708BDWR2G
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - NCV7708BDWR2G
Supply Voltage 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2EDL5013U2DXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 5 amps
View Details
Clock Buffers, Drivers - 74AVC9112GTX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details