onsemi PMIC - PMIC - Full, Half - Bridge Drivers - NCV7708ADWR2G NCV7708ADWR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060119-NCV7708ADWR2G Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO Voltage - Load: 5.5 V to 40 V Rds On (Typ): 800 Ohm LS, 800 Ohm HS Load Type: Inductive Current - Peak Output: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SOIC Supply Voltage - Operating: 3 V to 5.25 V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060119-NCV7708ADWR2G Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO Voltage - Load: 5.5 V to 40 V Rds On (Typ): 800 Ohm LS, 800 Ohm HS Load Type: Inductive Current - Peak Output: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SOIC Supply Voltage - Operating: 3 V to 5.25 V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - NCV7708ADWR2G - 060119-NCV7708ADWR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - NCV7708ADWR2G
060119-NCV7708ADWR2G
PMIC - PMIC - Full, Half - Bridge Drivers - NCV7708ADWR2G 060119-NCV7708ADWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 060119-NCV7708ADWR2G Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO Voltage - Load: 5.5 V to 40 V Rds On (Typ): 800 Ohm LS, 800 Ohm HS Load Type: Inductive Current - Peak Output: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SOIC Supply Voltage - Operating: 3 V to 5.25 V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 060119-NCV7708ADWR2G
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO
Voltage - Load: 5.5 V to 40 V
Rds On (Typ): 800 Ohm LS, 800 Ohm HS
Load Type: Inductive
Current - Peak Output: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SOIC
Supply Voltage - Operating: 3 V to 5.25 V
Channel Output Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 060119-NCV7708ADWR2G
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - NCV7708ADWR2G
Supply Voltage 3 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
LED Drivers - A6277SLW - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Gate Driver ICs - 2ED2108S06F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 0.2900 amps
Supply Voltage 10 to 20 volts
View Details
2 suppliers
 - 74HC139PW-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details