STEPPER MOTOR CONTROLLER, 1A, PDSO28, LEAD FREE, SOIC-28 Product overview: NCV7708ADWG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7708ADWG can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET SPI 28-SOIC
IC DRIVER DOUBLE HEX 28-SOIC
Motor Driver Power MOSFET SPI 28-SOIC
IC DRIVER DOUBLE HEX 28-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-NCV7708ADWG | NCV7708ADWG-ND | NCV7708ADWG | NCV7708ADWG | NCV7708ADWG |
| Product Name | Stepper 1A SOIC Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | SPI | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 40 volts | 3 to 5 volts | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; "28-SOIC (0.295"", 7.50mm Width)" |