onsemi PMIC - PMIC - Motor Drivers, Controllers - NCV7705DQR2G NCV7705DQR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887151-NCV7705DQR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: - Motor Driver - SPI 36-SSOP-EP Package: Reel - TR Package: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NCV7705 Categories: Integrated Circuits (ICs) Case / Package: 36-SSOP-EP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Other Part Number: NCV7705ADQR2G, NCV7705ADQR2G-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887151-NCV7705DQR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: - Motor Driver - SPI 36-SSOP-EP Package: Reel - TR Package: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NCV7705 Categories: Integrated Circuits (ICs) Case / Package: 36-SSOP-EP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Other Part Number: NCV7705ADQR2G, NCV7705ADQR2G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - NCV7705DQR2G - 887151-NCV7705DQR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - NCV7705DQR2G
887151-NCV7705DQR2G
PMIC - PMIC - Motor Drivers, Controllers - NCV7705DQR2G 887151-NCV7705DQR2G
Manufacturer: ON Semiconductor Win Source Part Number: 887151-NCV7705DQR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: - Motor Driver - SPI 36-SSOP-EP Package: Reel - TR Package: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NCV7705 Categories: Integrated Circuits (ICs) Case / Package: 36-SSOP-EP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Other Part Number: NCV7705ADQR2G, NCV7705ADQR2G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 887151-NCV7705DQR2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver - SPI 36-SSOP-EP
Package: Reel - TR
Package: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCV7705
Categories: Integrated Circuits (ICs)
Case / Package: 36-SSOP-EP
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Other Part Number: NCV7705ADQR2G, NCV7705ADQR2G-ND

Buy Now Datasheet
Singapore, Singapore
Motor Driver IC
744-NCV7705DQR2G
Motor Driver IC 744-NCV7705DQR2G
Mirror-Module Driver, 1500-REEL Product overview: NCV7705DQR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7705DQR2G can be used for catalog matching and distributor lookup.

Mirror-Module Driver, 1500-REEL Product overview: NCV7705DQR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7705DQR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - NCV7705DQR2G-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
NCV7705DQR2G-ND
Motor Drivers, Controllers NCV7705DQR2G-ND
Motor Driver SPI 36-SSOP-EP

Motor Driver SPI 36-SSOP-EP

Buy Now Datasheet
Motor Drivers, Controllers - NCV7705DQR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
NCV7705DQR2G
Motor Drivers, Controllers NCV7705DQR2G
Motor Driver SPI 36-SSOP-EP

Motor Driver SPI 36-SSOP-EP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - NCV7705DQR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
NCV7705DQR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers NCV7705DQR2G
IC MOTOR DRIVER 5.5V 36SSOP

IC MOTOR DRIVER 5.5V 36SSOP

Supplier's Site
PMIC - Motor Drivers, Controllers - NCV7705DQR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
NCV7705DQR2G
PMIC - Motor Drivers, Controllers NCV7705DQR2G
IC MOTOR DRIVER 5.5V 36SSOP

IC MOTOR DRIVER 5.5V 36SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Motion Controllers DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 887151-NCV7705DQR2G 744-NCV7705DQR2G NCV7705DQR2G-ND NCV7705DQR2G NCV7705DQR2G NCV7705DQR2G
Product Name PMIC - PMIC - Motor Drivers, Controllers - NCV7705DQR2G Motor Driver IC Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount; "36-BFSOP (0.295"", 7.50mm Width) Exposed Pad"
Communication SPI SPI
Unlock Full Specs
to access all available technical data