Motor Driver NMOS SPI 36-SSOP-EP
Motor Driver NMOS SPI 36-SSOP-EP
IC MOTOR DRIVER 5.5V 36SSOP
IC MOTOR DRIVER 5.5V 36SSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | NCV7705DQAR2G-ND | NCV7705DQAR2G | NCV7705DQAR2G | NCV7705DQAR2G |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "36-BFSOP (0.295"", 7.50mm Width) Exposed Pad" | |||
| Communication | SPI | SPI | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |