onsemi PMIC - PMIC - Full, Half - Bridge Drivers - NCV7703D2R2G NCV7703D2R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082675-NCV7703D2R2G Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Over Temperature, Over Voltage, UVLO Voltage - Load: 5.5 V to 40 V Rds On (Typ): 800 mOhm LS, 800 mOhm HS Load Type: Inductive Current - Peak Output: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 5.25 V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082675-NCV7703D2R2G Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Over Temperature, Over Voltage, UVLO Voltage - Load: 5.5 V to 40 V Rds On (Typ): 800 mOhm LS, 800 mOhm HS Load Type: Inductive Current - Peak Output: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 5.25 V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - NCV7703D2R2G - 1082675-NCV7703D2R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - NCV7703D2R2G
1082675-NCV7703D2R2G
PMIC - PMIC - Full, Half - Bridge Drivers - NCV7703D2R2G 1082675-NCV7703D2R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1082675-NCV7703D2R2G Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, ESD, Over Temperature, Over Voltage, UVLO Voltage - Load: 5.5 V to 40 V Rds On (Typ): 800 mOhm LS, 800 mOhm HS Load Type: Inductive Current - Peak Output: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 5.25 V Channel Output Current: 500mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1082675-NCV7703D2R2G
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, ESD, Over Temperature, Over Voltage, UVLO
Voltage - Load: 5.5 V to 40 V
Rds On (Typ): 800 mOhm LS, 800 mOhm HS
Load Type: Inductive
Current - Peak Output: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 5.25 V
Channel Output Current: 500mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - NCV7703D2R2G-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
NCV7703D2R2G-ND
Full, Half-Bridge (H Bridge) Drivers NCV7703D2R2G-ND
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 14-SOIC

Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - NCV7703D2R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
NCV7703D2R2G
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers NCV7703D2R2G
IC HALF BRIDGE DRVR 500MA 14SOIC

IC HALF BRIDGE DRVR 500MA 14SOIC

Supplier's Site
Full Half-Bridge Drivers - NCV7703D2R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
NCV7703D2R2G
Full Half-Bridge Drivers NCV7703D2R2G
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 14-SOIC

Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1082675-NCV7703D2R2G NCV7703D2R2G-ND NCV7703D2R2G NCV7703D2R2G
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - NCV7703D2R2G Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 3 to 5.25 volts 3 to 5.25 volts 5.25 to 3 volts 3 to 5.25 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC; 14-SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Packing Method Tape Reel; Reel - TR; Other Tape Reel Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC328AD - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
Clock Buffers, Drivers - SI53354BD12752-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Gate Drivers - 620-A89505KLPTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Output Configuration Noninverting
Supply Voltage 50 volts
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
2 suppliers
Gate Drivers - 1727-NGD4300GCJDKR-ND - DigiKey
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 4 amps
View Details