Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 14-SOIC
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 14-SOIC
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 14-SOIC
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 14-SOIC
IC HALF BRIDGE DRVR 1.1A 14SOIC
Half Bridge MOSFET 3.15V~5.25V SOIC-14 Gate Drive ICs ROHS
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCV7703CD2R2GOSCT-ND | NCV7703CD2R2G | NCV7703CD2R2G | NCV7703CD2R2G |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Power Supply Chip >> Gate Drive ICs |
| Supply Voltage | 3.15 to 5.25 volts | 3.15 to 5.25 volts | 5.25 to 3.15 volts | 3.15 to 5.25 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |