onsemi Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers NCV7703CD2R2G

Description
Win Source Part Number: 960686-NCV7703CD2R2G Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel Applications: DC Motors, General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Technology: Power MOSFET Interface: SPI Current - Output / Channel: 1.1A Fault Protection: Current Limiting, ESD, Over Temperature, Over Voltage, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 5.5V ~ 40V Rds On (Typ): 800mOhm LS, 800mOhm HS Load Type: Inductive Voltage - Supply: 3.15V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DRV8904QPWPRQ1; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV7703CD2R2GOSCT,NC V7703CD2R2GOSTR,NCV7 703CD2R2G-ND,NCV7703 CD2R2GOSDKR Base Product Number: NCV7703
Request a Quote
Description
Win Source Part Number: 960686-NCV7703CD2R2G Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel Applications: DC Motors, General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Technology: Power MOSFET Interface: SPI Current - Output / Channel: 1.1A Fault Protection: Current Limiting, ESD, Over Temperature, Over Voltage, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 5.5V ~ 40V Rds On (Typ): 800mOhm LS, 800mOhm HS Load Type: Inductive Voltage - Supply: 3.15V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DRV8904QPWPRQ1; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV7703CD2R2GOSCT,NC V7703CD2R2GOSTR,NCV7 703CD2R2G-ND,NCV7703 CD2R2GOSDKR Base Product Number: NCV7703
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV7703CD2R2G is a triple half-bridge driver IC designed for automotive and industrial motion control applications. It features three independent half-bridge drivers that can be configured for high side, low side, or H-Bridge control, enabling versatile motor control functions such as forward, reverse, and braking. The device operates with a supply voltage range of 5.5V to 40V and supports a maximum output current of 1.1A per channel. This IC is controlled via a Serial Peripheral Interface (SPI) with a maximum clock frequency of 5 MHz, allowing for daisy chain configurations. It includes several protective features such as overvoltage and undervoltage lockout, overcurrent detection with a threshold of 1.45A, and thermal shutdown capabilities. The NCV7703CD2R2G also incorporates internal free-wheeling diodes and has a low quiescent current of 1 µA in sleep mode. The device is packaged in a 14-SOIC format and is compliant with both 5V and 3.3V systems. It is suitable for applications involving DC motor management and is rated for operation in a temperature range of -40°C to 150°C. The product is Pb-free and provides ESD protection up to 6 kV, making it a robust choice for demanding environments.

Datasheet Summary
Powered by GS/AI

The NCV7703CD2R2G is a triple half-bridge driver IC designed for automotive and industrial motion control applications. It features three independent half-bridge drivers that can be configured for high side, low side, or H-Bridge control, enabling versatile motor control functions such as forward, reverse, and braking. The device operates with a supply voltage range of 5.5V to 40V and supports a maximum output current of 1.1A per channel. This IC is controlled via a Serial Peripheral Interface (SPI) with a maximum clock frequency of 5 MHz, allowing for daisy chain configurations. It includes several protective features such as overvoltage and undervoltage lockout, overcurrent detection with a threshold of 1.45A, and thermal shutdown capabilities. The NCV7703CD2R2G also incorporates internal free-wheeling diodes and has a low quiescent current of 1 µA in sleep mode. The device is packaged in a 14-SOIC format and is compliant with both 5V and 3.3V systems. It is suitable for applications involving DC motor management and is rated for operation in a temperature range of -40°C to 150°C. The product is Pb-free and provides ESD protection up to 6 kV, making it a robust choice for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 960686-NCV7703CD2R2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
960686-NCV7703CD2R2G
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 960686-NCV7703CD2R2G
Win Source Part Number: 960686-NCV7703CD2R2G Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel Applications: DC Motors, General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Technology: Power MOSFET Interface: SPI Current - Output / Channel: 1.1A Fault Protection: Current Limiting, ESD, Over Temperature, Over Voltage, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 5.5V ~ 40V Rds On (Typ): 800mOhm LS, 800mOhm HS Load Type: Inductive Voltage - Supply: 3.15V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DRV8904QPWPRQ1; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCV7703CD2R2GOSCT,NC V7703CD2R2GOSTR,NCV7 703CD2R2G-ND,NCV7703 CD2R2GOSDKR Base Product Number: NCV7703

Win Source Part Number: 960686-NCV7703CD2R2G
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Package: Tape & Reel
Applications: DC Motors, General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: SPI
Current - Output / Channel: 1.1A
Fault Protection: Current Limiting, ESD, Over Temperature, Over Voltage, UVLO
Output Configuration: Half Bridge (3)
Voltage - Load: 5.5V ~ 40V
Rds On (Typ): 800mOhm LS, 800mOhm HS
Load Type: Inductive
Voltage - Supply: 3.15V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DRV8904QPWPRQ1;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV7703CD2R2GOSCT,NCV7703CD2R2GOSTR,NCV7703CD2R2G-ND,NCV7703CD2R2GOSDKR
Base Product Number: NCV7703

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 960686-NCV7703CD2R2G
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1690665 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
 - PTN3366BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers