Manufacturer: ON Semiconductor
Win Source Part Number: 1230707-NCV7702BDWR2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-SOIC (0.295", 7.50mm Width)
Applications: Automotive
Mounting: SMD
Technology: Bipolar
Operating Supply Voltage: 7 V ~ 16 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Voltage - Load: 7 V ~ 16 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: NCV7702BDWR2G
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): BA6956AFE2; BA6956AF; BD6222FP-TR;
Introduction Date: December 21, 2005
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Motor Driver, Dual H-Bridge, 1.0 A, SOIC−24 WB, 1000-REEL Product overview: NCV7702BDWR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge, 1.0 A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, 1.0 A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7702BDWR2G can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Bipolar Parallel 24-SOIC
MOTOR DRIVERS,-65 TO 150DEG C; Motor Type:H-Bridge; No. of Outputs:2Outputs; Output Current:-; Output Voltage:-; Driver Case Style:WSOIC; No. of Pins:24Pins; Supply Voltage Min:7V; Supply Voltage Max:16V; Product Range:- RoHS Compliant: Yes
IC MTR DRVR BIPOLAR 7-16V 24SOIC
IC MTR DRVR BIPOLAR 7-16V 24SOIC
Bipolar Motor Driver Bipolar Parallel 24-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1230707-NCV7702BDWR2G | 744-NCV7702BDWR2G | NCV7702BDWR2GOSTR-ND | 83K8653 | NCV7702BDWR2G | NCV7702BDWR2G | NCV7702BDWR2G |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - NCV7702BDWR2G | Dual H-Bridge 1.0 A SOIC Motor Driver IC | Motor Drivers, Controllers | Motor Drivers,-65 To 150Deg C; Motor Type Onsemi | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| AC Input | 7 to 16 volts | 7 to 16 volts | 7 to 16 volts | ||||
| DC Input | 7 to 16 volts | 16 volts | 7 to 16 volts | 7 to 16 volts | |||
| Motor / System | DC Brushed | H-Bridge | DC Brushed; Brushed DC |