STEPPER MOTOR CONTROLLER, 5A, PDSO20, SOIC-20 Product overview: NCV7701DWR2 from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 5A, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 5A, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7701DWR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230706-NCV7701DWR2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-SOIC (0.295", 7.50mm Width)
Applications: Automotive
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 7 V ~ 26 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (2)
Output Current: 1A
Voltage - Load: 7 V ~ 26 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: NCV7701
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): NCV7701DW; NCV7701DWG; NCV7701DWR2G;
Introduction Date: December 13, 2002
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver Power MOSFET Parallel 20-SOIC
IC MTR DRVR BIPOLAR 7-26V 20SOIC
Bipolar Motor Driver Power MOSFET Parallel 20-SOIC
IC MTR DRVR BIPOLAR 7-26V 20SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-NCV7701DWR2 | 1230706-NCV7701DWR2 | NCV7701DWR2OSTR-ND | NCV7701DWR2 | NCV7701DWR2 | NCV7701DWR2 |
| Product Name | Stepper 5A SOIC Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - NCV7701DWR2 | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 7 to 26 volts | 7 to 26 volts | ||||
| DC Input | 7 to 26 volts | 7 to 26 volts | ||||
| Continuous Current | 1 amps | 1 amps |