onsemi LED Drivers NCV7693DB0R2G

Description
LED Driver IC 3 Output DC DC Controller Step-Down (Buck) PWM Dimming 50mA 14-TSSOP
Description
LED Driver IC 3 Output DC DC Controller Step-Down (Buck) PWM Dimming 50mA 14-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV7693DB0R2G is an LED driver designed for automotive applications, specifically for controlling multiple LED strings in rear combination lamps, daytime running lights, fog lights, and turn signals. It features three independent pulse width modulation (PWM) control outputs, allowing for flexible brightness regulation of each LED string through external resistors. The device includes built-in diagnostics for open LED strings and short circuits, enhancing reliability in automotive environments. It operates with external switching components, providing a wide current range flexibility. The NCV7693 is packaged in a TSSOP-14 format and is AEC-Q100 qualified, making it suitable for automotive use. Additionally, it is Pb-free, halogen-free, and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The NCV7693DB0R2G is an LED driver designed for automotive applications, specifically for controlling multiple LED strings in rear combination lamps, daytime running lights, fog lights, and turn signals. It features three independent pulse width modulation (PWM) control outputs, allowing for flexible brightness regulation of each LED string through external resistors. The device includes built-in diagnostics for open LED strings and short circuits, enhancing reliability in automotive environments. It operates with external switching components, providing a wide current range flexibility. The NCV7693 is packaged in a TSSOP-14 format and is AEC-Q100 qualified, making it suitable for automotive use. Additionally, it is Pb-free, halogen-free, and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - NCV7693DB0R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
NCV7693DB0R2G
LED Drivers NCV7693DB0R2G
LED Driver IC 3 Output DC DC Controller Step-Down (Buck) PWM Dimming 50mA 14-TSSOP

LED Driver IC 3 Output DC DC Controller Step-Down (Buck) PWM Dimming 50mA 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number NCV7693DB0R2G
Product Name LED Drivers
Number of Outputs 3
Output Configuration Inverting; Step-Down (Buck)
Output Voltage 6.5 volts
Output Current 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHCT2G241DC,125 - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53352BD11345-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details