LED Driver IC 12 Output Linear PWM Dimming 55mA 24-SSOP-EP
LED Driver IC 12 Output Linear PWM Dimming 55mA 24-SSOP-EP
LED Driver IC 12 Output Linear PWM Dimming 55mA 24-SSOP-EP
Manufacturer: ON Semiconductor
Win Source Part Number: 929030-NCV7685DQR2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: LED Driver IC 12 Output Linear - PWM Dimming 55mA 24-SSOP-EP
Package: 24-SSOP (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV7685
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: , NCV7685DQR2G-ND, 488-NCV7685DQR2GCT, 488-NCV7685DQR2GTR, 488-NCV7685DQR2GDKR
12 Channels 60 mA LED Linear Current Driver I2C Controllable for Automotive Applications, 2500-REEL Product overview: NCV7685DQR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 60 mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, Dual, 60 mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCV7685DQR2G can be used for catalog matching and distributor lookup.
PWM 12 55mA 5V~28V SSOP-24-EP-150mil LED Drivers ROHS
LED Lighting Drivers 12 ch 60mA LED Liner Curr Driver
IC LED DRVR LIN PWM 55MA 24SSOP
IC 12CH 60MA LED DRIVER
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 488-NCV7685DQR2GCT-ND | 929030-NCV7685DQR2G | 137-NCV7685DQR2G | NCV7685DQR2G | NCV7685DQR2G | NCV7685DQR2G | NCV7685DQR2G |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - NCV7685DQR2G | Automotive Dual 60 mA LED Driver IC | Nixie Tube Driver/LED Driver >> LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Input Voltage | 5 to 28 volts | 5 to 28 volts | 5 to 28 volts | ||||
| Output Current | 55 milliamps | 55 milliamps | 55 milliamps |