IC LED DRVR LIN I2C 60MA 24SSOP Product overview: NCV7684DQR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 60MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCV7684DQR2G can be used for catalog matching and distributor lookup.
LED Driver IC 12 Output Linear I²C, PWM Dimming 60mA 24-SSOP-EP
IC LED DRVR LIN I2C 60MA 24SSOP
IC LED DRVR LIN I2C 60MA 24SSOP
Win Source Part Number: 981589-NCV7684DQR2G
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: Linear
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output / Channel: 60mA
Internal Switch(s): Yes
Number of Outputs: 12
Dimming: I2C, PWM
Voltage - Supply (Min): 5V
Voltage - Supply (Max): 28V
Package / Case: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 24-SSOP-EP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV7684
Product Status: Not For New Designs
IC LED DRVR LIN I2C 60MA 24SSOP
LED Lighting Drivers 12 CH I2C LED DRVR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-NCV7684DQR2G | 488-NCV7684DQR2GTR-ND | 981589-NCV7684DQR2G | NCV7684DQR2G | NCV7684DQR2G | NCV7684DQR2G |
| Product Name | 60MA LED Driver IC | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Input Voltage | 5 to 28 volts | 5 to 28 volts | 5 to 28 volts | |||
| Number of Channels | 12 # | |||||
| Package Type | Tape & Reel (TR) | 24-LSSOP (0.154", 3.90mm Width) Exposed Pad | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |