onsemi LED Drivers NCV7680PWR2G

Description
LED Driver IC Output Dimming
Description
LED Driver IC Output Dimming
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV7680PWR2G is a linear current regulator designed specifically for automotive LED rear combination lamps. It features eight programmable constant current sources, allowing for two brightness levels,Äîone for stop illumination and another for tail illumination. The device supports optional PWM control for additional dimming capabilities. Each channel can drive up to 75 mA, making it suitable for various automotive lighting applications, including daytime running lights and fog lights. The NCV7680 includes diagnostic features such as open LED string detection and an open-drain output for reporting. It also incorporates slew rate control to mitigate EMI concerns and operates with low dropout voltage, which is beneficial for pre-regulator applications. The device is AEC Q100 qualified, ensuring its reliability in automotive environments. It comes in a 16-lead SOICW package and is Pb-free, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The NCV7680PWR2G is a linear current regulator designed specifically for automotive LED rear combination lamps. It features eight programmable constant current sources, allowing for two brightness levels,Äîone for stop illumination and another for tail illumination. The device supports optional PWM control for additional dimming capabilities. Each channel can drive up to 75 mA, making it suitable for various automotive lighting applications, including daytime running lights and fog lights. The NCV7680 includes diagnostic features such as open LED string detection and an open-drain output for reporting. It also incorporates slew rate control to mitigate EMI concerns and operates with low dropout voltage, which is beneficial for pre-regulator applications. The device is AEC Q100 qualified, ensuring its reliability in automotive environments. It comes in a 16-lead SOICW package and is Pb-free, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - NCV7680PWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
NCV7680PWR2G
LED Drivers NCV7680PWR2G
LED Driver IC Output Dimming

LED Driver IC Output Dimming

Buy Now Datasheet
LED Drivers - NCV7680PWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
NCV7680PWR2G
LED Drivers NCV7680PWR2G
LED Driver IC Output Dimming

LED Driver IC Output Dimming

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number NCV7680PWR2G
Product Name LED Drivers
Output Configuration Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD110VFG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 1.10E6 kHz
View Details
 - 74AHC374PW-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53352BD11443-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details