IC PWR DRIVER BIPOLAR 1:1 16DIP
Power Switch/Driver 1:1 Bipolar 1.8A 16-PDIP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | NCV7601PG | NCV7601PG |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other |
| Driver Type | Low-side | |
| Number of Outputs | 4; 4 |