onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers NCV7547MWTXG

Description
Win Source Part Number: 1345291-NCV7547MWTXG Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Series: Automotive, AEC-Q100 Features: Charge Pump Package: Tape & Reel Applications: General Purpose Standard Package: 2,500 Technology: NMOS Interface: PWM, SPI Fault Protection: Over Load Output Configuration: Half Bridge (7) Voltage - Load: 7V ~ 18V Load Type: Capacitive and Resistive Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFNW (7x7) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV7547
Request a Quote Datasheet
Description
Win Source Part Number: 1345291-NCV7547MWTXG Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Series: Automotive, AEC-Q100 Features: Charge Pump Package: Tape & Reel Applications: General Purpose Standard Package: 2,500 Technology: NMOS Interface: PWM, SPI Fault Protection: Over Load Output Configuration: Half Bridge (7) Voltage - Load: 7V ~ 18V Load Type: Capacitive and Resistive Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFNW (7x7) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV7547
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - 1345291-NCV7547MWTXG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
1345291-NCV7547MWTXG
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers 1345291-NCV7547MWTXG
Win Source Part Number: 1345291-NCV7547MWTXG Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Series: Automotive, AEC-Q100 Features: Charge Pump Package: Tape & Reel Applications: General Purpose Standard Package: 2,500 Technology: NMOS Interface: PWM, SPI Fault Protection: Over Load Output Configuration: Half Bridge (7) Voltage - Load: 7V ~ 18V Load Type: Capacitive and Resistive Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFNW (7x7) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NCV7547

Win Source Part Number: 1345291-NCV7547MWTXG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Series: Automotive, AEC-Q100
Features: Charge Pump
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Technology: NMOS
Interface: PWM, SPI
Fault Protection: Over Load
Output Configuration: Half Bridge (7)
Voltage - Load: 7V ~ 18V
Load Type: Capacitive and Resistive
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFNW (7x7)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV7547

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - NCV7547MWTXGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
NCV7547MWTXGOSDKR-ND
Full, Half-Bridge (H Bridge) Drivers NCV7547MWTXGOSDKR-ND
Half Bridge (7) Driver General Purpose NMOS 48-QFNW (7x7)

Half Bridge (7) Driver General Purpose NMOS 48-QFNW (7x7)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - NCV7547MWTXGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
NCV7547MWTXGOSCT-ND
Full, Half-Bridge (H Bridge) Drivers NCV7547MWTXGOSCT-ND
Half Bridge (7) Driver General Purpose NMOS 48-QFNW (7x7)

Half Bridge (7) Driver General Purpose NMOS 48-QFNW (7x7)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - NCV7547MWTXGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
NCV7547MWTXGOSTR-ND
Full, Half-Bridge (H Bridge) Drivers NCV7547MWTXGOSTR-ND
Half Bridge (7) Driver General Purpose NMOS 48-QFNW (7x7)

Half Bridge (7) Driver General Purpose NMOS 48-QFNW (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - NCV7547MWTXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
NCV7547MWTXG
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers NCV7547MWTXG
IC HALF BRIDGE DRIVER 48QFNW

IC HALF BRIDGE DRIVER 48QFNW

Supplier's Site
Full Half-Bridge Drivers - NCV7547MWTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
NCV7547MWTXG
Full Half-Bridge Drivers NCV7547MWTXG
Half Bridge (7) Driver General Purpose NMOS 48-QFNW (7x7)

Half Bridge (7) Driver General Purpose NMOS 48-QFNW (7x7)

Buy Now Datasheet
Mosfet Driver, -40 To 125Deg C; Driver Configuration Onsemi - 07AH6865 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C; Driver Configuration Onsemi
07AH6865
Mosfet Driver, -40 To 125Deg C; Driver Configuration Onsemi 07AH6865
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:Half Bridge; Peak Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:QFN; No. of Pins:48Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:Half Bridge; Peak Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:QFN; No. of Pins:48Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1345291-NCV7547MWTXG NCV7547MWTXGOSDKR-ND NCV7547MWTXG NCV7547MWTXG 07AH6865
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers Mosfet Driver, -40 To 125Deg C; Driver Configuration Onsemi
Driver Type Dual Gate Driver Dual Gate Driver
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD2108RGZR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
Power Distribution Switches, Load Drivers - A6B259KLW - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Driver ICs - 1EDB7275F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 5.4 amps
Supply Voltage 3 to 15 volts
View Details
 - 74AHC573PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details