Manufacturer: onsemi
Category: Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Motor Type - AC, DC: Brushed DC
Function: Controller - Speed
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 40-VFQFN Exposed Pad
AUTOMOTIVE DRIVER
AUTOMOTIVE DRIVER
AUTOMOTIVE DRIVER Product overview: NCV7546MWTXG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7546MWTXG can be used for catalog matching and distributor lookup.
Bipolar Motor Driver NMOS PWM, SPI 40-QFNW (6x6)
AUTOMOTIVE DRIVER
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Speed Controllers | Motor Speed Controllers | Motor Controllers | Motor Controllers |
| Product Number | 488-NCV7546MWTXGCT-ND | 744-NCV7546MWTXG | NCV7546MWTXG | NCV7546MWTXG | |
| Product Name | Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers | Motor Drivers, Controllers | Automotive Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed; Bipolar | DC Brushed; Brushed DC | |||
| PC-Based Bus | PWM, SPI | Other; PWM, SPI | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration | 40-VFQFN Exposed Pad | ||||
| AC Input | 4 to 6 volts |