IC MOTOR DRIVER 4.75V-5.25V
IC MOTOR DRIVER 4.75V-5.25V
Motor Driver NMOS SPI 20-TSSOP
SPI controlled H-bridge and Dual-Half Bridge pre-driver, 2500-REEL Product overview: NCV7535DBR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, H-Bridge. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7535DBR2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 991622-NCV7535DBR2G
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: NMOS
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: Pre-Driver - Half Bridge (2)
Voltage - Load: 5V ~ 28V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV7535
IC MOTOR DRIVER 4.75V-5.25V
IC MOTOR DRIVER 4.75V-5.25V
Motor Driver NMOS SPI 20-TSSOP
MOTOR DRIVERS,-40 TO 150DEG C; Motor Type:H-Bridge, Half Bridge; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:WTSSOP; No. of Pins:20Pins; Supply Voltage Min:5V; Supply Voltage Max:28V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 488-NCV7535DBR2GCT-ND | 744-NCV7535DBR2G | 991622-NCV7535DBR2G | NCV7535DBR2G | NCV7535DBR2G | NCV7535DBR2G | 31AC0744 |
| Product Name | Motor Drivers, Controllers | Dual H-Bridge Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Drivers,-40 To 150Deg C; Motor Type Onsemi |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | H-Bridge, Half Bridge | ||||
| Configuration | PCB Mount; "20-TSSOP (0.173"", 4.40mm Width)" | ||||||
| Communication | SPI | SPI | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |