onsemi Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers NCV7520FPR2G

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Series: Automotive, AEC-Q100, FLEXMOS™ Product Status: Active Driven Configuration: Low-Side Channel Type: Independent Gate Type: N-Channel MOSFET Voltage - Supply: 4.75V ~ 5.25V Logic Voltage - VIL, VIH: 0.8V, 2V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Series: Automotive, AEC-Q100, FLEXMOS™ Product Status: Active Driven Configuration: Low-Side Channel Type: Independent Gate Type: N-Channel MOSFET Voltage - Supply: 4.75V ~ 5.25V Logic Voltage - VIL, VIH: 0.8V, 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Series: Automotive, AEC-Q100, FLEXMOS™ Product Status: Active Driven Configuration: Low-Side Channel Type: Independent Gate Type: N-Channel MOSFET Voltage - Supply: 4.75V ~ 5.25V Logic Voltage - VIL, VIH: 0.8V, 2V

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Series: Automotive, AEC-Q100, FLEXMOS™
Product Status: Active
Driven Configuration: Low-Side
Channel Type: Independent
Gate Type: N-Channel MOSFET
Voltage - Supply: 4.75V ~ 5.25V
Logic Voltage - VIL, VIH: 0.8V, 2V

Buy Now Datasheet
PMIC - Gate Drivers - NCV7520FPR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
NCV7520FPR2G
PMIC - Gate Drivers NCV7520FPR2G
IC GATE DRVR LOW-SIDE 32TQFP

IC GATE DRVR LOW-SIDE 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number NCV7520FPR2G
Product Name Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-4081BDM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
3 suppliers
Logic Gates - 2222711P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Dual 2-input OR gate - 74AHC2G32DC-Q100H - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers
5-Channel 100MHz Transceiver - AP54RHC506ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details