FLEXMOS™ Hex Low-side MOSFET Pre-driver TQFP-32, 3000-REEL Product overview: NCV7520FPR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCV7520FPR2G can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 32TQFP
IC GATE DRVR LOW-SIDE 32TQFP
Low-Side Gate Driver IC Non-Inverting 32-TQFP-EP (5x5)
Gate Drivers AUTOMOTIVE DRIVER
GATE DRIVERS, -40 TO 125DEG C; No. of Channels:6Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:32Pins; IC Case / Package:TQFP; Input Type:Non-Inverting; Source Current:-; Sink Current:- RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 32TQFP
Low-Side Gate Driver IC Non-Inverting 32-TQFP-EP (5x5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-NCV7520FPR2G | 488-NCV7520FPR2GDKR-ND | NCV7520FPR2G | 48AC1362 | NCV7520FPR2G | NCV7520FPR2G |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers, -40 To 125Deg C; No. Of Channels Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Supply Voltage | 4.75 to ? volts | 4.75 to 5.25 volts | 5.25 to 4.75 volts | 4.75 to 5.25 volts | ||
| Driver Type | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Rise Time | 277 ns | 277 ns |