Motor Driver NMOS SPI, Parallel 32-LQFP (7x7)
BUF OR INV BASED MOSFET DRIVER, PQFP32, LEAD FREE, LQFP-32 Product overview: NCV7517FTR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7517FTR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230698-NCV7517FTR2G
Series: FLEXMOS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 32-LQFP
Applications: Automotive
Mounting: SMD
Technology: NMOS
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Controller - Commutation, Direction Management
Interface: SPI, Parallel
Part Status: Obsolete(EOL)
Output Configuration: Pre-Driver - Low Side (6)
Motor Type - AC, DC: Brushed DC
Family Name: NCV7517
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): NCV7517FTG; NCV7517BFTG; NCV7517BFTR2G;
Introduction Date: November 01, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC MTR DRIVER 4.75V-5.25V 32LQFP
Motor Driver NMOS SPI, Parallel 32-LQFP (7x7)
IC MTR DRIVER 4.75V-5.25V 32LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | NCV7517FTR2G-ND | 744-NCV7517FTR2G | 1230698-NCV7517FTR2G | NCV7517FTR2G | NCV7517FTR2G | NCV7517FTR2G |
| Product Name | Motor Drivers, Controllers | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - NCV7517FTR2G | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; 32-LQFP | |||||
| Communication | Parallel Interface | SPI, Parallel | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |