Manufacturer: ON Semiconductor
Win Source Part Number: 060118-NCV7517FTG
Packaging: Tray
Applications: Automotive
Mounting: SMD (SMT)
Technology: NMOS
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 32-LQFP (7x7)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): NCV7517FTR2G; NCV7517BFTG; NCV7517BFTR2G;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Motor Driver NMOS SPI, Parallel 32-LQFP (7x7)
BUF OR INV BASED MOSFET DRIVER, PQFP32, LEAD FREE, LQFP-32 Product overview: NCV7517FTG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7517FTG can be used for catalog matching and distributor lookup.
IC MTR DRIVER 4.75V-5.25V 32LQFP
Motor Driver NMOS SPI, Parallel 32-LQFP (7x7)
IC MTR DRIVER 4.75V-5.25V 32LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 060118-NCV7517FTG | NCV7517FTG-ND | 744-NCV7517FTG | NCV7517FTG | NCV7517FTG | NCV7517FTG |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - NCV7517FTG | Motor Drivers, Controllers | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 5 to 5 volts | 5 to 5 volts | ||||
| DC Input | 5 to 5 volts | 5 to 5 volts | 5 volts | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |