MOSFET Pre-Driver, Hex, Low-Side, 32 LEAD LQFP 7x7, 0.8P, 2000-REEL Product overview: NCV7517BFTR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7517BFTR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082670-NCV7517BFTR2
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: NMOS
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 32-LQFP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): NCV7517FTR2G; NCV7517FTG; NCV7517BFTG;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Motor Driver NMOS SPI, Parallel 32-LQFP
IC MOTOR DRVR 4.75V-5.25V 32LQFP
IC MOTOR DRVR 4.75V-5.25V 32LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-NCV7517BFTR2G | 1082670-NCV7517BFTR2G | NCV7517BFTR2G | NCV7517BFTR2G | NCV7517BFTR2G |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - NCV7517BFTR2G | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |