Manufacturer: ON Semiconductor
Win Source Part Number: 060117-NCV7513FTR2G
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: NMOS
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 32-LQFP (7x7)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Hex Low-side MOSFET Predriver, 32 LEAD LQFP 7x7, 0.8P, 2000-REEL Product overview: NCV7513FTR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7513FTR2G can be used for catalog matching and distributor lookup.
IC MTR DRIVER 4.75V-5.25V 32LQFP
IC MTR DRIVER 4.75V-5.25V 32LQFP
Motor Driver NMOS SPI, Parallel 32-LQFP (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 060117-NCV7513FTR2G | 744-NCV7513FTR2G | NCV7513FTR2G | NCV7513FTR2G | NCV7513FTR2G |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - NCV7513FTR2G | Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 5 to 5 volts | ||||
| DC Input | 5 to 5 volts | 5 volts |