Manufacturer: ON Semiconductor
Win Source Part Number: 209138-NCV7513FTG
Packaging: Tray
Applications: Automotive
Mounting: SMD (SMT)
Technology: NMOS
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 32-LQFP (7x7)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Hex Low-side MOSFET Predriver, 32 LEAD LQFP 7x7, 0.8P, 250-JTRAY Product overview: NCV7513FTG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7513FTG can be used for catalog matching and distributor lookup.
Motor Driver NMOS SPI, Parallel 32-LQFP (7x7)
IC MTR DRIVER 4.75V-5.25V 32LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 209138-NCV7513FTG | 744-NCV7513FTG | NCV7513FTG | NCV7513FTG |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - NCV7513FTG | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| AC Input | 5 to 5 volts | |||
| DC Input | 5 to 5 volts | 5 volts |