Low-Side Gate Driver IC Non-Inverting 32-LQFP (7x7)
Manufacturer: ON Semiconductor
Win Source Part Number: 1082668-NCV7512FTR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 4.75 V to 5.25 V
Rise and Fall Time: 1.4μs, 1.4μs (Max)
Alternative Parts (Cross-Reference): NCV7512FTG;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC GATE DRVR LOW-SIDE 32LQFP Product overview: NCV7512FTR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCV7512FTR2G can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 32-LQFP (7x7)
IC GATE DRVR LOW-SIDE 32LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCV7512FTR2G-ND | 1082668-NCV7512FTR2G | 730-NCV7512FTR2G | NCV7512FTR2G | NCV7512FTR2G |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - NCV7512FTR2G | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.45 to 5.55 volts | 4.75 to 5.25 volts | 5.25 to 4.75 volts |
| Rise Time | 1400 ns | 1400 ns | 1400 ns | ||
| Fall Time | 1400 ns | 1400 ns | 1400 ns | 1400 ns |