ONSEMI
NCV7428MW5R2G -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
onsemi
Interface - Drivers, Receivers, Transceivers
NCV7428MW5R2G
Description
IC TRANSCEIVER 1/1 8DFN
-
Lingto Electronic Limited
Datasheet
Description
IC TRANSCEIVER 1/1 8DFN
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
NCV7428MW5R2G |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
1400 to 26500 MHz
View Details
Device Type
Transceiver
Operating Frequency
433 to 915 MHz
Data Rate
50 kbps
View Details
Supply Voltage
Other; 4.5V ~ 5.5V
Data Rate
1000 kbps
View Details