onsemi Interface - Interface - Drivers, Receivers, Transceivers - NCV7422MW0R2G NCV7422MW0R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 851724-NCV7422MW0R2G Series: Automotive, AEC-Q100 Features: 2/1 Transceiver - LIN 14-DFNW (4.5x3) Package: Reel - TR Family Name: NCV7422 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCV7422MW0R2GTR, 488-NCV7422MW0R2GCT, 488-NCV7422MW0R2GDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 851724-NCV7422MW0R2G Series: Automotive, AEC-Q100 Features: 2/1 Transceiver - LIN 14-DFNW (4.5x3) Package: Reel - TR Family Name: NCV7422 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCV7422MW0R2GTR, 488-NCV7422MW0R2GCT, 488-NCV7422MW0R2GDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - NCV7422MW0R2G - 851724-NCV7422MW0R2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - NCV7422MW0R2G
851724-NCV7422MW0R2G
Interface - Interface - Drivers, Receivers, Transceivers - NCV7422MW0R2G 851724-NCV7422MW0R2G
Manufacturer: ON Semiconductor Win Source Part Number: 851724-NCV7422MW0R2G Series: Automotive, AEC-Q100 Features: 2/1 Transceiver - LIN 14-DFNW (4.5x3) Package: Reel - TR Family Name: NCV7422 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCV7422MW0R2GTR, 488-NCV7422MW0R2GCT, 488-NCV7422MW0R2GDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 851724-NCV7422MW0R2G
Series: Automotive, AEC-Q100
Features: 2/1 Transceiver - LIN 14-DFNW (4.5x3)
Package: Reel - TR
Family Name: NCV7422
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCV7422MW0R2GTR, 488-NCV7422MW0R2GCT, 488-NCV7422MW0R2GDKR

Buy Now Datasheet
Drivers, Receivers, Transceivers - NCV7422MW0R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
NCV7422MW0R2G
Drivers, Receivers, Transceivers NCV7422MW0R2G
2/1 Transceiver LIN 14-DFNW (4.5x3)

2/1 Transceiver LIN 14-DFNW (4.5x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 851724-NCV7422MW0R2G NCV7422MW0R2G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - NCV7422MW0R2G Drivers, Receivers, Transceivers
Package Type Surface Mount; 14-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details