Manufacturer: ON Semiconductor
Win Source Part Number: 809532-NCV7420D26R2G
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175mV
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.3V, 5V
Part Number Series: NCV7420
1/1 Transceiver Half LINbus 14-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 809532-NCV7420D26R2G | NCV7420D26R2G |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - NCV7420D26R2G | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount | Surface Mount; 14-SOIC (0.154\", 3.90mm Width) |