onsemi Interface - Interface - Drivers, Receivers, Transceivers - NCV7382DR2G NCV7382DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082661-NCV7382DR2G Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 160mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 7 V to 18 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082661-NCV7382DR2G Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 160mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 7 V to 18 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV7382DR2G is an enhanced LIN transceiver designed for single wire data link applications, particularly suitable for systems developed for LIN 1.3 or LIN 2.0, and compatible with ISO9141 functions. It operates within a voltage range of 7.0 to 18 V and features a very low standby current consumption of approximately 6.5 µA in sleep mode, making it ideal for ECU applications with low standby current requirements. This transceiver supports a baud rate of up to 20 kBaud and includes features such as slew rate control for improved EMC behavior, a fully integrated receiver filter, and an integrated termination resistor for LIN slave nodes. The device is designed to withstand harsh automotive environments, offering high EMI immunity and protection against short-circuits and transients. It also includes thermal overload protection and a wakeup function that detects incoming dominant bus messages. The NCV7382DR2G is AEC qualified and available in a Pb-free SO-8 package, making it suitable for automotive applications requiring site and change control. Its robust design includes 1000 V ESD protection and high signal symmetry, ensuring reliable performance in various conditions.

Datasheet Summary
Powered by GS/AI

The NCV7382DR2G is an enhanced LIN transceiver designed for single wire data link applications, particularly suitable for systems developed for LIN 1.3 or LIN 2.0, and compatible with ISO9141 functions. It operates within a voltage range of 7.0 to 18 V and features a very low standby current consumption of approximately 6.5 µA in sleep mode, making it ideal for ECU applications with low standby current requirements. This transceiver supports a baud rate of up to 20 kBaud and includes features such as slew rate control for improved EMC behavior, a fully integrated receiver filter, and an integrated termination resistor for LIN slave nodes. The device is designed to withstand harsh automotive environments, offering high EMI immunity and protection against short-circuits and transients. It also includes thermal overload protection and a wakeup function that detects incoming dominant bus messages. The NCV7382DR2G is AEC qualified and available in a Pb-free SO-8 package, making it suitable for automotive applications requiring site and change control. Its robust design includes 1000 V ESD protection and high signal symmetry, ensuring reliable performance in various conditions.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - NCV7382DR2G - 1082661-NCV7382DR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - NCV7382DR2G
1082661-NCV7382DR2G
Interface - Interface - Drivers, Receivers, Transceivers - NCV7382DR2G 1082661-NCV7382DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1082661-NCV7382DR2G Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 160mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 7 V to 18 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082661-NCV7382DR2G
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 160mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - NCV7382DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
NCV7382DR2G
Drivers, Receivers, Transceivers NCV7382DR2G
1/1 Transceiver Half LINbus 8-SOIC

1/1 Transceiver Half LINbus 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - NCV7382DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
NCV7382DR2G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers NCV7382DR2G
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1082661-NCV7382DR2G NCV7382DR2G NCV7382DR2G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - NCV7382DR2G Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details