onsemi Interface - Drivers, Receivers, Transceivers NCV7382D

Description
IC TRANSCEIVER HALF 1/1 8SOIC
Description
IC TRANSCEIVER HALF 1/1 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV7382D is an enhanced LIN transceiver designed for single wire data link applications, particularly suitable for systems utilizing LIN 1.3 or LIN 2.0 protocols. It operates within a voltage range of 7.0 to 18 V and features a very low standby current consumption of approximately 6.5 µA in sleep mode, making it ideal for ECU applications with low power requirements. This transceiver includes several key features such as slew rate control for improved electromagnetic compatibility (EMC), a fully integrated receiver filter, and an integrated termination resistor for LIN slave nodes. It supports a baud rate of up to 20 kBaud and is compatible with ISO9141 functions. The device is designed to withstand automotive environments, offering high EMI immunity and protection against short-circuits and transients. The NCV7382D also incorporates thermal overload protection and provides a control output for a voltage regulator with low on-resistance. It is AEC qualified and available in Pb-free packages, making it suitable for automotive applications that require site and change control. The device is packaged in an SO-8 form factor, with options for both 95 units per rail and 2500 units in tape and reel.

Datasheet Summary
Powered by GS/AI

The NCV7382D is an enhanced LIN transceiver designed for single wire data link applications, particularly suitable for systems utilizing LIN 1.3 or LIN 2.0 protocols. It operates within a voltage range of 7.0 to 18 V and features a very low standby current consumption of approximately 6.5 µA in sleep mode, making it ideal for ECU applications with low power requirements. This transceiver includes several key features such as slew rate control for improved electromagnetic compatibility (EMC), a fully integrated receiver filter, and an integrated termination resistor for LIN slave nodes. It supports a baud rate of up to 20 kBaud and is compatible with ISO9141 functions. The device is designed to withstand automotive environments, offering high EMI immunity and protection against short-circuits and transients. The NCV7382D also incorporates thermal overload protection and provides a control output for a voltage regulator with low on-resistance. It is AEC qualified and available in Pb-free packages, making it suitable for automotive applications that require site and change control. The device is packaged in an SO-8 form factor, with options for both 95 units per rail and 2500 units in tape and reel.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - NCV7382D - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
NCV7382D
Interface - Drivers, Receivers, Transceivers NCV7382D
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number NCV7382D
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Telecom - SI3010-FSR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
RF Transceiver ICs - NRF51422-CEAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details