onsemi Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers NCV7381CDP0R2G

Description
Manufacturer: onsemi Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) /Cut Tape (CT) Type: Transceiver Protocol: FlexRay Duplex: Half Receiver Hysteresis: 140 mV Data Rate: 10Mbps
Request a Quote Datasheet
Description
Manufacturer: onsemi Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) /Cut Tape (CT) Type: Transceiver Protocol: FlexRay Duplex: Half Receiver Hysteresis: 140 mV Data Rate: 10Mbps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Manufacturer: onsemi Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) /Cut Tape (CT) Type: Transceiver Protocol: FlexRay Duplex: Half Receiver Hysteresis: 140 mV Data Rate: 10Mbps

Manufacturer: onsemi
Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) /Cut Tape (CT)
Type: Transceiver
Protocol: FlexRay
Duplex: Half
Receiver Hysteresis: 140 mV
Data Rate: 10Mbps

Buy Now Datasheet
Drivers, Receivers, Transceivers - NCV7381CDP0R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
NCV7381CDP0R2G
Drivers, Receivers, Transceivers NCV7381CDP0R2G
1/1 Transceiver Half FlexRay 16-SSOP

1/1 Transceiver Half FlexRay 16-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number NCV7381CDP0R2G
Product Name Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; 16-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1796IN8#PBF - 878515-LT1796IN8#PBF - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details