onsemi Interface - Interface - Drivers, Receivers, Transceivers - NCV7357MW0R2G NCV7357MW0R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 852055-NCV7357MW0R2G Series: Automotive, AEC-Q100 Features: 2/1 Transceiver Full CAN 8-DFNW (3x3) Package: Reel - TR Family Name: NCV7357 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV7357MW0R2GOS-ND, NCV7357MW0R2GOSCT, NCV7357MW0R2GOSTR, NCV7357MW0R2GOS, NCV7357MW0R2GOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 852055-NCV7357MW0R2G Series: Automotive, AEC-Q100 Features: 2/1 Transceiver Full CAN 8-DFNW (3x3) Package: Reel - TR Family Name: NCV7357 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV7357MW0R2GOS-ND, NCV7357MW0R2GOSCT, NCV7357MW0R2GOSTR, NCV7357MW0R2GOS, NCV7357MW0R2GOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - NCV7357MW0R2G - 852055-NCV7357MW0R2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - NCV7357MW0R2G
852055-NCV7357MW0R2G
Interface - Interface - Drivers, Receivers, Transceivers - NCV7357MW0R2G 852055-NCV7357MW0R2G
Manufacturer: ON Semiconductor Win Source Part Number: 852055-NCV7357MW0R2G Series: Automotive, AEC-Q100 Features: 2/1 Transceiver Full CAN 8-DFNW (3x3) Package: Reel - TR Family Name: NCV7357 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV7357MW0R2GOS-ND, NCV7357MW0R2GOSCT, NCV7357MW0R2GOSTR, NCV7357MW0R2GOS, NCV7357MW0R2GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 852055-NCV7357MW0R2G
Series: Automotive, AEC-Q100
Features: 2/1 Transceiver Full CAN 8-DFNW (3x3)
Package: Reel - TR
Family Name: NCV7357
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV7357MW0R2GOS-ND, NCV7357MW0R2GOSCT, NCV7357MW0R2GOSTR, NCV7357MW0R2GOS, NCV7357MW0R2GOSDKR

Buy Now Datasheet
Drivers, Receivers, Transceivers - NCV7357MW0R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
NCV7357MW0R2G
Drivers, Receivers, Transceivers NCV7357MW0R2G
2/1 Transceiver Full CANbus 8-DFNW (3x3)

2/1 Transceiver Full CANbus 8-DFNW (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 852055-NCV7357MW0R2G NCV7357MW0R2G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - NCV7357MW0R2G Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details