The NCV7356D1R2G is a single wire CAN transceiver designed for low data rate applications, compliant with the J2411 Single Wire CAN Specification. It operates within a voltage range of 5.0 to 27 V and supports bit rates of up to 40 kbps for normal communication and 83 kbps for high-speed data download mode, which is intended for use with off-board service nodes. The device features a low sleep mode current of 60 µA, undervoltage lockout, and various protection mechanisms including short-circuit protection, thermal overload protection, and ESD protection of 4.0 kV on the CANH pin. The NCV7356D1R2G is AEC-Q100 qualified, making it suitable for automotive applications, and is available in a Pb-free SOIC-8 package.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230678-NCV7356D1R2G
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 150°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 5 V ~ 27 V
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Family Name: NCV7356
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): AU5790D,118; AU5790D,118#; AU5790D,112;
Introduction Date: March 21, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
IC TRANSCEIVER HALF 1/1 8SOIC
1/1 Transceiver Half CANbus 8-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 1230678-NCV7356D1R2G | NCV7356D1R2G | NCV7356D1R2G |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - NCV7356D1R2G | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |