onsemi Interface - Interface - Drivers, Receivers, Transceivers - NCV7351D1ER2G NCV7351D1ER2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887146-NCV7351D1ER2G Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half CANbus 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCV7351 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV7351D1ER2GOSCT, NCV7351D1ER2GOSDKR, NCV7351D1ER2GOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887146-NCV7351D1ER2G Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half CANbus 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCV7351 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV7351D1ER2GOSCT, NCV7351D1ER2GOSDKR, NCV7351D1ER2GOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - NCV7351D1ER2G - 887146-NCV7351D1ER2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - NCV7351D1ER2G
887146-NCV7351D1ER2G
Interface - Interface - Drivers, Receivers, Transceivers - NCV7351D1ER2G 887146-NCV7351D1ER2G
Manufacturer: ON Semiconductor Win Source Part Number: 887146-NCV7351D1ER2G Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half CANbus 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCV7351 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV7351D1ER2GOSCT, NCV7351D1ER2GOSDKR, NCV7351D1ER2GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 887146-NCV7351D1ER2G
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Half CANbus 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV7351
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV7351D1ER2GOSCT, NCV7351D1ER2GOSDKR, NCV7351D1ER2GOSTR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - NCV7351D1ER2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
NCV7351D1ER2G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers NCV7351D1ER2G
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - NCV7351D1ER2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
NCV7351D1ER2G
Drivers, Receivers, Transceivers NCV7351D1ER2G
1/1 Transceiver Half CANbus 8-SOIC

1/1 Transceiver Half CANbus 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 887146-NCV7351D1ER2G NCV7351D1ER2G NCV7351D1ER2G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - NCV7351D1ER2G Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details