onsemi Interface - Interface - Drivers, Receivers, Transceivers - NCV7340D14R2G NCV7340D14R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230676-NCV7340D14R2 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230676-NCV7340D14R2 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - NCV7340D14R2G - 1230676-NCV7340D14R2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - NCV7340D14R2G
1230676-NCV7340D14R2G
Interface - Interface - Drivers, Receivers, Transceivers - NCV7340D14R2G 1230676-NCV7340D14R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230676-NCV7340D14R2 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230676-NCV7340D14R2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Drivers, Receivers, Transceivers - NCV7340D14R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
NCV7340D14R2G
Drivers, Receivers, Transceivers NCV7340D14R2G
1/1 Transceiver Half CANbus

1/1 Transceiver Half CANbus

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - NCV7340D14R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
NCV7340D14R2G
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers NCV7340D14R2G
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1230676-NCV7340D14R2G NCV7340D14R2G NCV7340D14R2G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - NCV7340D14R2G Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details