onsemi Interface - Drivers, Receivers, Transceivers NCV7340D13R2G

Description
IC TRANSCEIVER HALF 1/1 8SOIC
Description
IC TRANSCEIVER HALF 1/1 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV7340D13R2G is a high-speed CAN transceiver designed for use in both 12 V and 24 V systems, providing a reliable interface between a CAN protocol controller and the physical bus. It supports data rates of up to 1 Mbps and is compatible with ISO 11898 standards, making it suitable for automotive and industrial applications. This transceiver features low quiescent current and an extremely low current standby mode, with the ability to wake up via the bus. It offers enhanced electromagnetic susceptibility and low electromagnetic emissions, eliminating the need for a common-mode choke. The device includes thermal protection and is designed to withstand automotive transients, ensuring robust performance in demanding environments. The NCV7340D13R2G can connect up to 110 nodes on the same bus, depending on the topology, and is AEC-Q100 qualified, making it suitable for automotive applications. It is also Pb-free, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The NCV7340D13R2G is a high-speed CAN transceiver designed for use in both 12 V and 24 V systems, providing a reliable interface between a CAN protocol controller and the physical bus. It supports data rates of up to 1 Mbps and is compatible with ISO 11898 standards, making it suitable for automotive and industrial applications. This transceiver features low quiescent current and an extremely low current standby mode, with the ability to wake up via the bus. It offers enhanced electromagnetic susceptibility and low electromagnetic emissions, eliminating the need for a common-mode choke. The device includes thermal protection and is designed to withstand automotive transients, ensuring robust performance in demanding environments. The NCV7340D13R2G can connect up to 110 nodes on the same bus, depending on the topology, and is AEC-Q100 qualified, making it suitable for automotive applications. It is also Pb-free, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - NCV7340D13R2G - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
NCV7340D13R2G
Interface - Drivers, Receivers, Transceivers NCV7340D13R2G
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number NCV7340D13R2G
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Transceiver ICs - 2312-QM35825SRCT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details
GPS Antennas - 2672995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details