onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV7240BDPR2G NCV7240BDPR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230674-NCV7240BDPR2 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230674-NCV7240BDPR2 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV7240BDPR2G is an automotive eight-channel low-side driver capable of delivering up to 600 mA per channel. It features control via a 16-bit SPI interface, allowing for fault reporting on conditions such as open load, short to ground, overload, and over-temperature. The device includes a dedicated limp-home mode that enables outputs 1 to 4 while disabling outputs 5 to 8, and it supports parallel control of outputs for PWM operation. This driver is designed with protection features for overload current and includes an output clamp for inductive loads. It operates with a low quiescent current in sleep and standby modes and is compatible with both 3.3 V and 5 V digital input supply ranges. The NCV7240BDPR2G is housed in a SSOP-24 package and is AEC-Q100 qualified, making it suitable for automotive applications such as body control units, engine control units, relay drives, LED drives, and stepper motor drivers.

Datasheet Summary
Powered by GS/AI

The NCV7240BDPR2G is an automotive eight-channel low-side driver capable of delivering up to 600 mA per channel. It features control via a 16-bit SPI interface, allowing for fault reporting on conditions such as open load, short to ground, overload, and over-temperature. The device includes a dedicated limp-home mode that enables outputs 1 to 4 while disabling outputs 5 to 8, and it supports parallel control of outputs for PWM operation. This driver is designed with protection features for overload current and includes an output clamp for inductive loads. It operates with a low quiescent current in sleep and standby modes and is compatible with both 3.3 V and 5 V digital input supply ranges. The NCV7240BDPR2G is housed in a SSOP-24 package and is AEC-Q100 qualified, making it suitable for automotive applications such as body control units, engine control units, relay drives, LED drives, and stepper motor drivers.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV7240BDPR2G - NCV7240BDPR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV7240BDPR2G
NCV7240BDPR2G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV7240BDPR2G NCV7240BDPR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230674-NCV7240BDPR2 G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230674-NCV7240BDPR2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Power Distribution Switches, Load Drivers - NCV7240BDPR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCV7240BDPR2G
PMIC - Power Distribution Switches, Load Drivers NCV7240BDPR2G
IC PWR DRIVER N-CHAN 1:8 24SSOP

IC PWR DRIVER N-CHAN 1:8 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCV7240BDPR2G NCV7240BDPR2G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV7240BDPR2G PMIC - Power Distribution Switches, Load Drivers
Current 0.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details