Win Source Part Number: 1017644-NCV70628MW00
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: *
Package: Tape & Reel (TR)
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NCV70628MW001R2
Base Product Number: NCV70628
LIN2.2 STEP. DRIVER
LIN2.2 STEP. DRIVER
LIN Micro-Stepping Motor Driver 800mA, 5000-REEL Product overview: NCV70628MW001R2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800mA. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 800mA, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV70628MW001R2G
LIN2.2 STEP. DRIVER
MOTOR DRIVERS,-40 TO 160DEG C; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:800mA; Output Voltage:-; Driver Case Style:WQFN; No. of Pins:32Pins; Supply Voltage Min:5.5V; Supply Voltage Max:29V; Product Range:- RoHS Compliant: Yes
Bipolar Motor Driver IGBT LIN 32-QFNW (5x5)
LIN2.2 STEP. DRIVER
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1017644-NCV70628MW001R2G | 488-NCV70628MW001R2GCT-ND | 744-NCV70628MW001R2G | NCV70628MW001R2G | 65AC4988 | NCV70628MW001R2G | NCV70628MW001R2G |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | 800mA Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers,-40 To 160Deg C; Motor Type Onsemi | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | Stepper | DC Brushed; Brushed DC | ||||
| Configuration | 32-VFQFN Exposed Pad | ||||||
| Communication | LIN | LIN | |||||
| Operating Temperature | -40 to 145 C (-40 to 293 F) | -40 to 145 C (-40 to 293 F) |