IC MTR DRV MICROSTEP 36SSOP Product overview: NCV70627DQ002AR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV70627DQ002AR2
Win Source Part Number: 1351872-NCV70627DQ00
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Automotive
Standard Package: 1,500
Technology: Power MOSFET
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Serial
Output Configuration: Half Bridge (4)
Voltage - Load: 5.5V ~ 29V
Motor Type - Stepper: Bipolar
Step Resolution: 1/2, 1/4, 1/8, 1/16
Voltage - Supply: 5.5V ~ 29V
Mounting Type: Surface Mount
Package / Case: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package: 36-SSOP-EP
Temperature Range - Operating: -40°C ~ 160°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV70627
Bipolar Motor Driver Power MOSFET Serial 36-SSOP-EP
IC MTR DRV MICROSTEP 36SSOP
IC MTR DRV MICROSTEP 36SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-NCV70627DQ002AR2G | 1351872-NCV70627DQ002AR2G | NCV70627DQ002AR2G | NCV70627DQ002AR2G | NCV70627DQ002AR2G |
| Product Name | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Serial |