Bipolar Motor Driver Power MOSFET Serial 36-SSOP-EP
MOTOR DRIVERS,-40 TO 160DEG C; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:800mA; Output Voltage:-; Driver Case Style:SSOP-EP; No. of Pins:36Pins; Supply Voltage Min:5.5V; Supply Voltage Max:29V; Product Range:- RoHS Compliant: Yes
IC MTR DRV BIPOLR 5.5-29V 36SSOP
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | NCV70627DQ001G | 72W2241 | NCV70627DQ001G |
| Product Name | Motor Drivers, Controllers | Motor Drivers,-40 To 160Deg C; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Communication | Serial | ||
| Operating Temperature | -40 to 160 C (-40 to 320 F) | ||
| Motor / System | Stepper |