Bipolar Motor Driver Power MOSFET I²C 20-SOIC
STEPPER MOTOR CONTROLLER Product overview: NCV70624DW010R2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV70624DW010R2G
Manufacturer: ON Semiconductor
Win Source Part Number: 1230672-NCV70624DW01
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 165°C (TJ)
Package: 20-SOIC (0.295", 7.50mm Width)
Applications: General
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 6.5 V ~ 29 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: I2C
Output Configuration: Half Bridge (4)
Voltage - Load: 6.5 V ~ 29 V
Motor Type - Stepper: Bipolar
Step Resolution: 1/2, 1/4, 1/8, 1/16
Family Name: NCV70624
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-SOIC
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC MTR DRV BIPOLR 6.5-29V 20SOIC
Bipolar Motor Driver Power MOSFET I²C 20-SOIC
IC MTR DRV BIPOLR 6.5-29V 20SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | NCV70624DW010R2G-ND | 744-NCV70624DW010R2G | 1230672-NCV70624DW010R2G | NCV70624DW010R2G | NCV70624DW010R2G | NCV70624DW010R2G |
| Product Name | Motor Drivers, Controllers | Stepper Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - NCV70624DW010R2G | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount; "20-SOIC (0.295"", 7.50mm Width)" | |||||
| Operating Temperature | -40 to 165 C (-40 to 329 F) | -40 C (-40 F) | -40 to 165 C (-40 to 329 F) | -40 to 165 C (-40 to 329 F) | ||
| AC Input | 6 to 29 volts | 6 to 29 volts | ||||
| DC Input | 6 to 29 volts | 6 to 29 volts |