onsemi PMIC - PMIC - Motor Drivers, Controllers - NCV70522DQ004R2G NCV70522DQ004R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790646-NCV70522DQ004 R2G Packaging: Reel package Operating Temperature Range: -40°C ~ 172°C (TJ) Package: 36-BSSOP (0.295", 7.50mm Width) Exposed Pad Applications: General Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Driver - Fully Integrated, Control and Power Stage Interface: SPI Output Configuration: Half Bridge (4) Output Current: 1.2A Voltage - Load: 6 V ~ 30 V Motor Type - Stepper: Bipolar Step Resolution: 1 ~ 1/32 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): A4982SLPTR-T; AMIS30543C5431G; NCV70522DQ004R2G; NCV70522DQ004G; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790646-NCV70522DQ004 R2G Packaging: Reel package Operating Temperature Range: -40°C ~ 172°C (TJ) Package: 36-BSSOP (0.295", 7.50mm Width) Exposed Pad Applications: General Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Driver - Fully Integrated, Control and Power Stage Interface: SPI Output Configuration: Half Bridge (4) Output Current: 1.2A Voltage - Load: 6 V ~ 30 V Motor Type - Stepper: Bipolar Step Resolution: 1 ~ 1/32 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): A4982SLPTR-T; AMIS30543C5431G; NCV70522DQ004R2G; NCV70522DQ004G; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - NCV70522DQ004R2G - 790646-NCV70522DQ004R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - NCV70522DQ004R2G
790646-NCV70522DQ004R2G
PMIC - PMIC - Motor Drivers, Controllers - NCV70522DQ004R2G 790646-NCV70522DQ004R2G
Manufacturer: ON Semiconductor Win Source Part Number: 790646-NCV70522DQ004 R2G Packaging: Reel package Operating Temperature Range: -40°C ~ 172°C (TJ) Package: 36-BSSOP (0.295", 7.50mm Width) Exposed Pad Applications: General Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Driver - Fully Integrated, Control and Power Stage Interface: SPI Output Configuration: Half Bridge (4) Output Current: 1.2A Voltage - Load: 6 V ~ 30 V Motor Type - Stepper: Bipolar Step Resolution: 1 ~ 1/32 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Alternative Parts (Cross-Reference): A4982SLPTR-T; AMIS30543C5431G; NCV70522DQ004R2G; NCV70522DQ004G; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790646-NCV70522DQ004R2G
Packaging: Reel package
Operating Temperature Range: -40°C ~ 172°C (TJ)
Package: 36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Applications: General
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Half Bridge (4)
Output Current: 1.2A
Voltage - Load: 6 V ~ 30 V
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/32
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-SSOP
Alternative Parts (Cross-Reference): A4982SLPTR-T; AMIS30543C5431G; NCV70522DQ004R2G; NCV70522DQ004G;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Stepper SSOP Motor Driver IC
744-NCV70522DQ004R2G
Stepper SSOP Motor Driver IC 744-NCV70522DQ004R2G
SPI Stepper Driver with Voltage Regulator, SSOP-36L EXPOSED PAD, 1500-REEL Product overview: NCV70522DQ004R2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV70522DQ004R2G can be used for catalog matching and distributor lookup.

SPI Stepper Driver with Voltage Regulator, SSOP-36L EXPOSED PAD, 1500-REEL Product overview: NCV70522DQ004R2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, SSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, SSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV70522DQ004R2G can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - NCV70522DQ004R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
NCV70522DQ004R2G
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers NCV70522DQ004R2G
IC MOTOR DRIVER BIPOLAR 36SSOP

IC MOTOR DRIVER BIPOLAR 36SSOP

Supplier's Site
Motor Drivers, Controllers - NCV70522DQ004R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
NCV70522DQ004R2G
Motor Drivers, Controllers NCV70522DQ004R2G
Bipolar Motor Driver Power MOSFET SPI 36-SSOP-EP

Bipolar Motor Driver Power MOSFET SPI 36-SSOP-EP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number 790646-NCV70522DQ004R2G 744-NCV70522DQ004R2G NCV70522DQ004R2G NCV70522DQ004R2G
Product Name PMIC - PMIC - Motor Drivers, Controllers - NCV70522DQ004R2G Stepper SSOP Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature -40 to 172 C (-40 to 342 F) -40 C (-40 F) -40 to 172 C (-40 to 342 F)
AC Input 5 to 5 volts
DC Input 5 to 5 volts 30 volts
Unlock Full Specs
to access all available technical data